HP Compaq 8510p Intel Core™2 Duo Processor T8300 2048M/120G 15.4" WXGA AG DVD+/-RW WVST Bus Notebook PC, Intel® Core™2 Duo, 2.4 GHz, 15.4", 1280 x 800 pixels, 2 GB, 120 GB
HP Compaq 8510p Intel Core™2 Duo Processor T8300 2048M/120G 15.4" WXGA AG DVD+/-RW WVST Bus Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 2600. Weight: 6.17 lbs (2.8 kg)