HP logo

HP Compaq 6710b Notebook PC

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52436
Info modified on:
22 Jan 2025, 05:03:50
End of life date:
20 Mar 2009
Short summary description HP Compaq 6710b Notebook PC:

HP Compaq 6710b Notebook PC, Intel® Core™2 Duo, 2.2 GHz, 15.4", 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description HP Compaq 6710b Notebook PC:

HP Compaq 6710b Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Business. Weight: 5.73 lbs (2.6 kg)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.