HP logo

HP t520 Flexible 1.2 GHz Windows Embedded 8 Standard 2.29 lbs (1.04 kg) Black GX-212JC

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11086
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP t520 Flexible 1.2 GHz Windows Embedded 8 Standard 2.29 lbs (1.04 kg) Black GX-212JC:

HP t520 Flexible, 1.2 GHz, AMD G, 2nd Generation AMD Embedded G-Series SoC, GX-212JC, 1 MB, 4 GB

Long summary description HP t520 Flexible 1.2 GHz Windows Embedded 8 Standard 2.29 lbs (1.04 kg) Black GX-212JC:

HP t520 Flexible. Processor frequency: 1.2 GHz, Processor family: AMD G, Processor generation: 2nd Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: AMD Radeon HD 9000. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.