HP logo

HP Pro 3500 G2 MT Intel® Celeron® G G1620 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6632
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Aug 2016
Short summary description HP Pro 3500 G2 MT Intel® Celeron® G G1620 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black:

HP Pro 3500 G2 MT, 2.7 GHz, Intel® Celeron® G, 2 GB, 500 GB, DVD Super Multi, FreeDOS

Long summary description HP Pro 3500 G2 MT Intel® Celeron® G G1620 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black:

HP Pro 3500 G2 MT. Processor frequency: 2.7 GHz, Processor family: Intel® Celeron® G, Processor model: G1620. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC. Weight: 15.3 lbs (6.93 kg). Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.