HP logo

HP Chromebook 11 G2 Samsung Exynos Exynos 5 Dual 11.6" 2 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black, White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39234
Info modified on:
01 Feb 2025, 05:56:33
End of life date:
28 Feb 2015
Short summary description HP Chromebook 11 G2 Samsung Exynos Exynos 5 Dual 11.6" 2 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black, White:

HP Chromebook 11 G2, Samsung Exynos, 1.7 GHz, 11.6", 1366 x 768 pixels, 2 GB, 16 GB

Long summary description HP Chromebook 11 G2 Samsung Exynos Exynos 5 Dual 11.6" 2 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black, White:

HP Chromebook 11 G2. Product type: Chromebook, Form factor: Clamshell. Processor family: Samsung Exynos, Processor model: Exynos 5 Dual, Processor frequency: 1.7 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. Operating system installed: ChromeOS. Product color: Black, White. Weight: 2.27 lbs (1.03 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.