HP logo

HP ENVY x360 15-u010dx Rmkt Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94891
Info modified on:
22 Jan 2025, 05:32:21
Short summary description HP ENVY x360 15-u010dx Rmkt Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP ENVY x360 15-u010dx Rmkt, Intel® Core™ i5, 1.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description HP ENVY x360 15-u010dx Rmkt Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP ENVY x360 15-u010dx Rmkt. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.