HP logo

HP ENVY 15-u010dx x360 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11611
Info modified on:
22 Jan 2025, 06:23:22
End of life date:
01 Apr 2015
Short summary description HP ENVY 15-u010dx x360 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP ENVY 15-u010dx x360, Intel® Core™ i5, 1.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description HP ENVY 15-u010dx x360 Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP ENVY 15-u010dx x360. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.