HP logo

HP Pavilion x360 13-a051nr AMD A8 A8-6410 Hybrid (2-in-1) 13.3" Touchscreen HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9395
Info modified on:
23 Jan 2025, 18:05:28
End of life date:
31 Oct 2015
Short summary description HP Pavilion x360 13-a051nr AMD A8 A8-6410 Hybrid (2-in-1) 13.3" Touchscreen HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver:

HP Pavilion x360 13-a051nr, AMD A8, 2 GHz, 13.3", 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP Pavilion x360 13-a051nr AMD A8 A8-6410 Hybrid (2-in-1) 13.3" Touchscreen HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver:

HP Pavilion x360 13-a051nr. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.