HP Pavilion x360 13-a040ca, AMD A8, 2 GHz, 13.3", 1366 x 768 pixels, 6 GB, 500 GB
HP Pavilion x360 13-a040ca. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Silver