HP logo

HP ENVY m6-n015dx Intel® Core™ i5 i5-4210M Laptop 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14849
Info modified on:
01 Feb 2025, 04:33:42
End of life date:
01 Apr 2015
Short summary description HP ENVY m6-n015dx Intel® Core™ i5 i5-4210M Laptop 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP ENVY m6-n015dx, Intel® Core™ i5, 2.6 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description HP ENVY m6-n015dx Intel® Core™ i5 i5-4210M Laptop 15.6" Touchscreen HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP ENVY m6-n015dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.