HP logo

HP Pavilion TouchSmart 15-p051us AMD A10 A10-5745M Laptop 15.6" Touchscreen 8 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13295
Info modified on:
22 Jan 2025, 06:23:15
End of life date:
01 Oct 2015
Short summary description HP Pavilion TouchSmart 15-p051us AMD A10 A10-5745M Laptop 15.6" Touchscreen 8 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver:

HP Pavilion TouchSmart 15-p051us, AMD A10, 2.1 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description HP Pavilion TouchSmart 15-p051us AMD A10 A10-5745M Laptop 15.6" Touchscreen 8 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Silver:

HP Pavilion TouchSmart 15-p051us. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5745M, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.