HP logo

HP EliteBook Revolve 810 G2 Intel® Core™ i7 i7-4600U Laptop 11.6" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125183
Info modified on:
23 Jan 2025, 18:31:58
Short summary description HP EliteBook Revolve 810 G2 Intel® Core™ i7 i7-4600U Laptop 11.6" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP EliteBook Revolve 810 G2, Intel® Core™ i7, 2.1 GHz, 11.6", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP EliteBook Revolve 810 G2 Intel® Core™ i7 i7-4600U Laptop 11.6" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP EliteBook Revolve 810 G2. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2.1 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.