HP logo

HP Pavilion 17-e105nr AMD A8 A8-4500M Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4876
Info modified on:
30 Jan 2025, 20:12:31
End of life date:
31 Jan 2015
Short summary description HP Pavilion 17-e105nr AMD A8 A8-4500M Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

HP Pavilion 17-e105nr, AMD A8, 1.9 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description HP Pavilion 17-e105nr AMD A8 A8-4500M Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

HP Pavilion 17-e105nr. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4500M, Processor frequency: 1.9 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.