HP logo

HP Pavilion 20-b450la Intel® Core™ i3 i3-3220 20" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81406
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion 20-b450la Intel® Core™ i3 i3-3220 20" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

HP Pavilion 20-b450la, 20", HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 8.1

Long summary description HP Pavilion 20-b450la Intel® Core™ i3 i3-3220 20" 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

HP Pavilion 20-b450la. Product type: All-in-One PC. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.