HP logo

HP LaserJet Pro M130fn Laser A4 1200 x 1200 DPI 23 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39534
Info modified on:
19 May 2024, 07:26:17
Short summary description HP LaserJet Pro M130fn Laser A4 1200 x 1200 DPI 23 ppm:

HP LaserJet Pro M130fn, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description HP LaserJet Pro M130fn Laser A4 1200 x 1200 DPI 23 ppm:

HP LaserJet Pro M130fn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: White

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.