HP logo

HP LaserJet Pro M102w 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159682
Info modified on:
14 Jun 2024, 16:17:55
Short summary description HP LaserJet Pro M102w 1200 x 1200 DPI A4 Wi-Fi:

HP LaserJet Pro M102w, Laser, 1200 x 1200 DPI, A4, 23 ppm, Network ready, White

Long summary description HP LaserJet Pro M102w 1200 x 1200 DPI A4 Wi-Fi:

HP LaserJet Pro M102w. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm. Display: LED. Network ready, Wi-Fi. Product color: White

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.