HP logo

HP 15-d037dx TouchSmart Intel® Core™ i3 i3-3130M Laptop 15.6" Touchscreen HD 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9874
Info modified on:
25 Jan 2025, 22:31:55
End of life date:
30 Sept 2014
Short summary description HP 15-d037dx TouchSmart Intel® Core™ i3 i3-3130M Laptop 15.6" Touchscreen HD 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

HP 15-d037dx TouchSmart, Intel® Core™ i3, 2.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP 15-d037dx TouchSmart Intel® Core™ i3 i3-3130M Laptop 15.6" Touchscreen HD 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

HP 15-d037dx TouchSmart. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3130M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.