HP logo

HP d035dx Intel® Pentium® N3520 Laptop 15.6" 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9010
Info modified on:
28 Jan 2025, 10:31:02
End of life date:
30 Sept 2014
Short summary description HP d035dx Intel® Pentium® N3520 Laptop 15.6" 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

HP d035dx, Intel® Pentium®, 2.17 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP d035dx Intel® Pentium® N3520 Laptop 15.6" 4 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

HP d035dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3520, Processor frequency: 2.17 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.