HP logo

HP EliteDesk 705 G1 Base Model MT DDR3-SDRAM Windows 8.1 Micro Tower PC Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129083
Info modified on:
14 Jun 2025, 03:46:23
Short summary description HP EliteDesk 705 G1 Base Model MT DDR3-SDRAM Windows 8.1 Micro Tower PC Black:

HP EliteDesk 705 G1 Base Model MT, DDR3-SDRAM, Windows 8.1

Long summary description HP EliteDesk 705 G1 Base Model MT DDR3-SDRAM Windows 8.1 Micro Tower PC Black:

HP EliteDesk 705 G1 Base Model MT. Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Operating system installed: Windows 8.1. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC. Weight: 13.8 lbs (6.25 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.