HP logo

HP Pavilion TouchSmart 10-e021AU AMD A4 A4-1200 Laptop 10.1" Touchscreen 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120279
Info modified on:
22 Jan 2025, 06:22:22
Short summary description HP Pavilion TouchSmart 10-e021AU AMD A4 A4-1200 Laptop 10.1" Touchscreen 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

HP Pavilion TouchSmart 10-e021AU, AMD A4, 1 GHz, 10.1", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description HP Pavilion TouchSmart 10-e021AU AMD A4 A4-1200 Laptop 10.1" Touchscreen 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

HP Pavilion TouchSmart 10-e021AU. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-1200, Processor frequency: 1 GHz. Display diagonal: 10.1", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8180. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.