HP logo

HP EliteBook 8530w Mobile Workstation Intel® Core™2 Duo T9400 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® FX 770M Windows Vista Business

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96597
Info modified on:
22 Jan 2025, 05:13:37
Short summary description HP EliteBook 8530w Mobile Workstation Intel® Core™2 Duo T9400 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® FX 770M Windows Vista Business:

HP EliteBook 8530w Mobile Workstation, Intel® Core™2 Duo, 2.53 GHz, 15.4", 2 GB, 250 GB, Windows Vista Business

Long summary description HP EliteBook 8530w Mobile Workstation Intel® Core™2 Duo T9400 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® FX 770M Windows Vista Business:

HP EliteBook 8530w Mobile Workstation. Product type: Mobile workstation. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 15.4". Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® Quadro® FX 770M. Operating system installed: Windows Vista Business. Weight: 6.31 lbs (2.86 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.