HP logo

HP EliteBook 8530p Intel® Core™2 Duo T9400 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97723
Info modified on:
22 Jan 2025, 05:45:25
Short summary description HP EliteBook 8530p Intel® Core™2 Duo T9400 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business:

HP EliteBook 8530p, Intel® Core™2 Duo, 2.53 GHz, 15.4", 1680 x 1050 pixels, 2 GB, 250 GB

Long summary description HP EliteBook 8530p Intel® Core™2 Duo T9400 15.4" 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3650 Windows Vista Business:

HP EliteBook 8530p. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Business. Weight: 6.31 lbs (2.86 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.