HP logo

HP EliteBook 8530w Mobile Workstation (ENERGY STAR) Intel® Core™2 Duo P8700 15.4" 2 GB DDR2-SDRAM 320 GB AMD Mobility FireGL V5700 Windows Vista Business

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24359
Info modified on:
23 Jan 2025, 18:50:55
Short summary description HP EliteBook 8530w Mobile Workstation (ENERGY STAR) Intel® Core™2 Duo P8700 15.4" 2 GB DDR2-SDRAM 320 GB AMD Mobility FireGL V5700 Windows Vista Business:

HP EliteBook 8530w Mobile Workstation (ENERGY STAR), Intel® Core™2 Duo, 2.53 GHz, 15.4", 2 GB, 320 GB, Windows Vista Business

Long summary description HP EliteBook 8530w Mobile Workstation (ENERGY STAR) Intel® Core™2 Duo P8700 15.4" 2 GB DDR2-SDRAM 320 GB AMD Mobility FireGL V5700 Windows Vista Business:

HP EliteBook 8530w Mobile Workstation (ENERGY STAR). Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 15.4". Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility FireGL V5700. Operating system installed: Windows Vista Business. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.