HP logo

HP Compaq 2230s Notebook PC Intel® Core™2 Duo T6570 12.1" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500HD Windows Vista Business

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78065
Info modified on:
24 Jan 2025, 20:31:40
Short summary description HP Compaq 2230s Notebook PC Intel® Core™2 Duo T6570 12.1" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500HD Windows Vista Business:

HP Compaq 2230s Notebook PC, Intel® Core™2 Duo, 2.1 GHz, 12.1", 1280 x 800 pixels, 3 GB, 320 GB

Long summary description HP Compaq 2230s Notebook PC Intel® Core™2 Duo T6570 12.1" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500HD Windows Vista Business:

HP Compaq 2230s Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500HD. Operating system installed: Windows Vista Business. Weight: 3.7 lbs (1.68 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.