HP logo

HP Compaq 6735b Notebook PC RM-72 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 3200 Windows Vista Business

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32350
Info modified on:
25 Jan 2025, 22:29:32
Short summary description HP Compaq 6735b Notebook PC RM-72 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 3200 Windows Vista Business:

HP Compaq 6735b Notebook PC, 2.1 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB, Windows Vista Business

Long summary description HP Compaq 6735b Notebook PC RM-72 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 3200 Windows Vista Business:

HP Compaq 6735b Notebook PC. Processor model: RM-72, Processor frequency: 2.1 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows Vista Business. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.