HP logo

HP Compaq dx7500 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business Mini Tower

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23106
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
29 May 2009
Short summary description HP Compaq dx7500 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business Mini Tower:

HP Compaq dx7500 Microtower PC, 2.6 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description HP Compaq dx7500 Microtower PC Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business Mini Tower:

HP Compaq dx7500 Microtower PC. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Weight: 22.5 lbs (10.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.