HP Pavilion dv7-1127cl, AMD Turion 64 X2 Mobile, 2.1 GHz, 17", 1440 x 900 pixels, 4 GB, 320 GB
HP Pavilion dv7-1127cl. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion 64 X2 Mobile, Processor model: RM-72, Processor frequency: 2.1 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Product color: Silver