HP logo

HP Compaq CQ2009F Intel Atom® 230 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98145
Info modified on:
19 Jul 2024, 20:11:04
Short summary description HP Compaq CQ2009F Intel Atom® 230 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition SFF PC Black:

HP Compaq CQ2009F, 1.6 GHz, Intel Atom®, 1 GB, 160 GB, DVD Super Multi DL, Windows XP Home Edition

Long summary description HP Compaq CQ2009F Intel Atom® 230 1 GB DDR2-SDRAM 160 GB Windows XP Home Edition SFF PC Black:

HP Compaq CQ2009F. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 230. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Chassis type: SFF. Product type: PC. Weight: 8.16 lbs (3.7 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.