HP logo

HP Pavilion dv7-1080ed Entertainment Notebook PC Intel® Core™2 Duo P8400 17" 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74587
Info modified on:
22 Jan 2025, 05:41:26
Short summary description HP Pavilion dv7-1080ed Entertainment Notebook PC Intel® Core™2 Duo P8400 17" 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

HP Pavilion dv7-1080ed Entertainment Notebook PC, Intel® Core™2 Duo, 2.26 GHz, 17", 1440 x 900 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dv7-1080ed Entertainment Notebook PC Intel® Core™2 Duo P8400 17" 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

HP Pavilion dv7-1080ed Entertainment Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 7.63 lbs (3.46 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.