HP logo

HP ATI Radeon HD 3470 (256MB SH) GDDR2

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86660
Info modified on:
04 Apr 2019, 09:39:14
Short summary description HP ATI Radeon HD 3470 (256MB SH) GDDR2:

HP ATI Radeon HD 3470 (256MB SH), GDDR2, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP ATI Radeon HD 3470 (256MB SH) GDDR2:

HP ATI Radeon HD 3470 (256MB SH). Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.