HP logo

HP Pavilion w1858 computer monitor 18.5" 1366 x 768 pixels LED

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110983
Info modified on:
19 Feb 2024, 19:05:33
Short summary description HP Pavilion w1858 computer monitor 18.5" 1366 x 768 pixels LED:

HP Pavilion w1858, 18.5", 1366 x 768 pixels, LED, LCD, 5 ms

Long summary description HP Pavilion w1858 computer monitor 18.5" 1366 x 768 pixels LED:

HP Pavilion w1858. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.