HP t5145, 0.5 GHz, 0.5 GB, 128 GB, 64 MB, 2048 x 1536 pixels, Black
HP t5145. Processor frequency: 0.5 GHz. Internal memory: 0.5 GB. Total storage capacity: 128 GB. Maximum graphics card memory: 64 MB, Maximum resolution: 2048 x 1536 pixels. Product color: Black