HP logo

HP t5545 1 GHz Linux 3.4 lbs (1.54 kg) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35308
Info modified on:
11 Jul 2022, 13:40:48
Short summary description HP t5545 1 GHz Linux 3.4 lbs (1.54 kg) Black:

HP t5545, 1 GHz, 0.5 GB, 512 GB, 64 MB, 2048 x 1536 pixels, 24 bit stereo

Long summary description HP t5545 1 GHz Linux 3.4 lbs (1.54 kg) Black:

HP t5545. Processor frequency: 1 GHz. Internal memory: 0.5 GB. Total storage capacity: 512 GB. Maximum graphics card memory: 64 MB, Maximum resolution: 2048 x 1536 pixels. Audio system: 24 bit stereo

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.