HP logo

HP POS USB USB Keyboard with MSR

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
987957
Info modified on:
09 Jul 2025, 09:08:54
Short summary description HP POS USB USB Keyboard with MSR:

HP POS USB USB Keyboard with MSR, Full-size (100%), Wired, USB, Black

Long summary description HP POS USB USB Keyboard with MSR:

HP POS USB USB Keyboard with MSR. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 106. Cable length: 70.9" (1.8 m). Recommended usage: Office. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.