HP logo

HP Touchpad FB368UA Qualcomm 32 GB 9.7" 1 GB Wi-Fi 4 (802.11n) WebOS Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103042
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Touchpad FB368UA Qualcomm 32 GB 9.7" 1 GB Wi-Fi 4 (802.11n) WebOS Black:

HP Touchpad FB368UA, 9.7", 1024 x 768 pixels, 32 GB, 1 GB, WebOS, Black

Long summary description HP Touchpad FB368UA Qualcomm 32 GB 9.7" 1 GB Wi-Fi 4 (802.11n) WebOS Black:

HP Touchpad FB368UA. Display diagonal: 9.7", Display resolution: 1024 x 768 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.2 GHz, Processor family: Qualcomm, Processor model: APQ8060. Internal memory: 1 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 26.1 oz (740 g). Operating system installed: WebOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.