HP logo

HP iPAQ Glisten 2.5" Single SIM Windows Mobile 6.5 1590 mAh Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47648
Info modified on:
15 Mar 2021, 15:26:25
Short summary description HP iPAQ Glisten 2.5" Single SIM Windows Mobile 6.5 1590 mAh Black:

HP iPAQ Glisten, 2.5", 3.1 MP, Windows Mobile 6.5, Black

Long summary description HP iPAQ Glisten 2.5" Single SIM Windows Mobile 6.5 1590 mAh Black:

HP iPAQ Glisten. Display diagonal: 2.5". Rear camera resolution (numeric): 3.1 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Mobile 6.5. Battery capacity: 1590 mAh. Product color: Black. Weight: 4.66 oz (132 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.