HP logo

HP iPAQ Data Messenger Comfort Cradle

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55414
Info modified on:
02 Mar 2018, 19:55:38
Short summary description HP iPAQ Data Messenger Comfort Cradle:

HP iPAQ Data Messenger Comfort Cradle, 6.56 oz (186 g), 5.87 x 3.46 x 2.01" (149 x 88 x 51 mm), 5.85", 6.56 oz

Long summary description HP iPAQ Data Messenger Comfort Cradle:

HP iPAQ Data Messenger Comfort Cradle. Weight: 6.56 oz (186 g), Dimensions (WxDxH): 5.87 x 3.46 x 2.01" (149 x 88 x 51 mm), Size (imperial): 5.85"

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.