HP logo

HP iPAQ 114 Classic Handheld handheld mobile computer 3.5" 240 x 320 pixels 4.04 oz (114.6 g)

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81866
Info modified on:
18 Oct 2019, 18:18:23
Short summary description HP iPAQ 114 Classic Handheld handheld mobile computer 3.5" 240 x 320 pixels 4.04 oz (114.6 g):

HP iPAQ 114 Classic Handheld, 3.5", 240 x 320 pixels, TFT, Touch Screen and Stylus, 65536 colors, 0.064 GB

Long summary description HP iPAQ 114 Classic Handheld handheld mobile computer 3.5" 240 x 320 pixels 4.04 oz (114.6 g):

HP iPAQ 114 Classic Handheld. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.624 GHz

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.