HP logo

HP EliteDisplay E231i computer monitor 23" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95745
Info modified on:
30 Dec 2024, 17:23:59
Short summary description HP EliteDisplay E231i computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

HP EliteDisplay E231i, 23", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description HP EliteDisplay E231i computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

HP EliteDisplay E231i. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.