HP logo

HP ENVY 17-j180ca Intel® Core™ i7 i7-4710MQ Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91309
Info modified on:
22 Jan 2025, 05:23:27
Short summary description HP ENVY 17-j180ca Intel® Core™ i7 i7-4710MQ Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Silver:

HP ENVY 17-j180ca, Intel® Core™ i7, 2.5 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP ENVY 17-j180ca Intel® Core™ i7 i7-4710MQ Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Silver:

HP ENVY 17-j180ca. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.