HP logo

HP ENVY TouchSmart 17-j178nr Intel® Core™ i7 i7-4710MQ Laptop 17.3" Touchscreen HD+ 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Wi-Fi 5 (802.11ac) Windows 8.1

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16053
Info modified on:
22 Jan 2025, 05:33:26
End of life date:
31 Dec 2015
Short summary description HP ENVY TouchSmart 17-j178nr Intel® Core™ i7 i7-4710MQ Laptop 17.3" Touchscreen HD+ 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Wi-Fi 5 (802.11ac) Windows 8.1:

HP ENVY TouchSmart 17-j178nr, Intel® Core™ i7, 2.5 GHz, 17.3", 1600 x 900 pixels, 12 GB, 1 TB

Long summary description HP ENVY TouchSmart 17-j178nr Intel® Core™ i7 i7-4710MQ Laptop 17.3" Touchscreen HD+ 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Wi-Fi 5 (802.11ac) Windows 8.1:

HP ENVY TouchSmart 17-j178nr. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.