HP logo

HP ENVY TouchSmart 17-j178ca Intel® Core™ i7 i7-4710MQ Laptop 17.3" Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88900
Info modified on:
24 Jan 2025, 20:37:28
Short summary description HP ENVY TouchSmart 17-j178ca Intel® Core™ i7 i7-4710MQ Laptop 17.3" Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 8.1 Silver:

HP ENVY TouchSmart 17-j178ca, Intel® Core™ i7, 2.5 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description HP ENVY TouchSmart 17-j178ca Intel® Core™ i7 i7-4710MQ Laptop 17.3" Touchscreen Full HD 16 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 8.1 Silver:

HP ENVY TouchSmart 17-j178ca. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.