HP logo

HP g067cl TouchSmart AMD A8 A8-6410 Laptop 15.6" Touchscreen 8 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9298
Info modified on:
23 Jan 2025, 18:33:26
End of life date:
31 Dec 2015
Short summary description HP g067cl TouchSmart AMD A8 A8-6410 Laptop 15.6" Touchscreen 8 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1:

HP g067cl TouchSmart, AMD A8, 2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description HP g067cl TouchSmart AMD A8 A8-6410 Laptop 15.6" Touchscreen 8 GB DDR3L-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8.1:

HP g067cl TouchSmart. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.