HP logo

HP 2000 -2d79NR AMD E E1-2100 Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7420
Info modified on:
27 Jan 2025, 08:46:44
End of life date:
31 Aug 2014
Short summary description HP 2000 -2d79NR AMD E E1-2100 Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

HP 2000 -2d79NR, AMD E, 1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 2000 -2d79NR AMD E E1-2100 Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

HP 2000 -2d79NR. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-2100, Processor frequency: 1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.