HP logo

HP ENVY 15-j150ed AMD A6 A6-5350M Laptop 15.6" Full HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73505
Info modified on:
22 Jan 2025, 05:00:02
Short summary description HP ENVY 15-j150ed AMD A6 A6-5350M Laptop 15.6" Full HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 8.1 Silver:

HP ENVY 15-j150ed, AMD A6, 2.9 GHz, 15.6", 1920 x 1080 pixels, 6 GB, 750 GB

Long summary description HP ENVY 15-j150ed AMD A6 A6-5350M Laptop 15.6" Full HD 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 8.1 Silver:

HP ENVY 15-j150ed. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-5350M, Processor frequency: 2.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8450G. Operating system installed: Windows 8.1. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.