HP logo

HP ENVY Recline 27-k105a Intel® Core™ i7 i7-4770T 27" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730A Windows 8.1 Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30254
Info modified on:
07 Oct 2024, 17:07:50
Short summary description HP ENVY Recline 27-k105a Intel® Core™ i7 i7-4770T 27" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730A Windows 8.1 Wi-Fi 4 (802.11n) Black, Silver:

HP ENVY Recline 27-k105a, 27", Full HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 8.1

Long summary description HP ENVY Recline 27-k105a Intel® Core™ i7 i7-4770T 27" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730A Windows 8.1 Wi-Fi 4 (802.11n) Black, Silver:

HP ENVY Recline 27-k105a. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.5 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 730A. Built-in camera. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.