HP logo

HP Pavilion 15-n293cl TouchSmart Intel® Core™ i5 i5-4200U Laptop 15.6" Touchscreen 12 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11936
Info modified on:
27 Jan 2025, 08:50:22
End of life date:
31 Jan 2015
Short summary description HP Pavilion 15-n293cl TouchSmart Intel® Core™ i5 i5-4200U Laptop 15.6" Touchscreen 12 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

HP Pavilion 15-n293cl TouchSmart, Intel® Core™ i5, 1.6 GHz, 15.6", 1366 x 768 pixels, 12 GB, 1 TB

Long summary description HP Pavilion 15-n293cl TouchSmart Intel® Core™ i5 i5-4200U Laptop 15.6" Touchscreen 12 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

HP Pavilion 15-n293cl TouchSmart. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.