HP logo

HP DeskJet 3632 All-in-One Printer

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11366
Info modified on:
26 Jun 2023, 21:16:58
Short summary description HP DeskJet 3632 All-in-One Printer:

HP DeskJet 3632 All-in-One Printer, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning

Long summary description HP DeskJet 3632 All-in-One Printer:

HP DeskJet 3632 All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.