location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 3834 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3834
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5S02B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296329022 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 07 Oct 2020
Product end of life date
Bullet Points HP OfficeJet 3834 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Keep tasks moving with the easiest way to print from your smartphone or tablet.[1] Set up in a flash[2], plus print and send scans to email while on the go.[4]
  • - Print affordably with a reliable all-in-one you can count on. Get high-quality results with every page.
  • - Free up more time to focus on what’s important. Manage print jobs easily at the device, using the intuitive display. Copy, scan and fax multipage documents from one versatile device.
  • - Set up this space-saving all-in-one wherever you choose. It’s designed to work quietly in the background, so you can print, scan and copy almost anywhere.
Guarantee: Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to http:///support
One-year limited hardware 24-hour, 7 days a week support
Long product name HP OfficeJet 3834 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi :
The short editorial description of HP OfficeJet 3834 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi

HP OfficeJet 3834 All-in-One Printer
More>>>
HP OfficeJet 3834 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi:
The official marketing text of HP OfficeJet 3834 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi as supplied by the manufacturer

Recycle today for a better tomorrow
Easily recycle your Original HP ink and toner cartridges for free.
Easy mobile printing from HP
Easily print from your smartphone, tablet, and notebook at work, home, or on the go.
Remote control for your printer
Manage your all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app.
On-the-go printing with HP ePrint
Print photos, documents, and more when you're on the go, using HP ePrint.
Automatic document feeder
Allows multiple pages to be copied or scanned at one time
Borderless printing
Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!
Scan to email
Save time by sending scanned documents or photos directly from your printer to email recipients.
Fax Capability

Short summary description HP OfficeJet 3834 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi:
This short summary of the HP OfficeJet 3834 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 3834, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 3834 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 3834 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 3834. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 6 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Recycle today for a better tomorrow
Recycle today for a better tomorrow

Easily recycle your Original HP ink and toner cartridges for free.[8]

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet and notebook at work, home or on the go.[9]

Remote control for your printer

Manage your all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app.[10]

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents and more when you're on the go, using HP ePrint.[11]

Automatic document feeder
Automatic document feeder

Allows multiple pages to be copied or scanned at one time

Borderless printing
Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

Scan to email
Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

Get easy mobile printing.

Start printing and get connected quickly with easy setup from your smartphone, tablet or PC.[2]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[3]
Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.[4]
Easily print from a variety of smartphones and tablets.[1] Your pages come out great – even if you're not there.

Experience affordable at-home printing.

Full of value – print up to twice as many pages with Original HP high-yield ink cartridges.[5]
Get high-quality prints – time after time – with an all-in-one designed and built to be reliable.

Get everything you need – right away.

Take charge of your tasks and finish in less time with the easy-to-use 5.5 cm (2.2-inch) display.
Quickly copy, scan and fax multipage documents with the 35-page automatic document feeder.
No need to wait – start printing right away with easy setup. Automatically connect to your wireless network.[6]

Count on a product designed to fit your life.

Save your space with a compact all-in-one designed to fit on your desk, on a shelf or anywhere you need it.
Print in any room you choose – without causing disruptions. Optional quiet mode helps keep noise to a minimum.

Printing
Duplex printing mode
Manual
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.5 ppm
Print speed (color, normal quality, A4/US Letter)
6 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (color, draft quality, A4/US Letter)
16 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Maximum number of copies
50 copies
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Scan to
E-mail
Fax
Duplex faxing
No
Fax speed dialing (max numbers)
90
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Mobile printing technologies
HP ePrint
Performance
Card reader integrated
No
Processor frequency
180 MHz
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
2.2"
Touchscreen
Yes
Control type
Touch
Power
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.7" (450 mm)
Depth
14.3" (364 mm)
Height
8.83" (224.4 mm)
Weight
12.4 lbs (5.61 kg)
Packaging data
Package width
19.4" (492 mm)
Package depth
11.1" (283 mm)
Package height
16.3" (413 mm)
Package weight
15.9 lbs (7.19 kg)
Brand Image Article code product Stock Price from
HP OfficeJet 3830 All-in-One Printer HP OfficeJet 3830 All-in-One Printer
(show image)
F5R95B OfficeJet 3830 All-in-One Printer 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP OfficeJet 3834 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi:
Disclaimer

[1]In comparison to the majority of consumer/home office inkjet all-in-one printers < €399 as of November 2014, based on market share as reported by IDC as of Q3 2014, and typical time to set up and/or presence of preloaded plug-in. App download required for printer setup. Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See www.hp.com/go/mobileprinting for more details.
[2]Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. Printer and mobile device must be on the same local wireless network with Internet access. Wireless performance is dependent on physical environment and distance from access point. For a full list of supported operating systems, see www.hp.com/go/mobileprinting.
[3]Mobile device needs to be connected directly to the Wi-Fi signal of a wireless direct-capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the wireless access point in the printer. For details, see www.hp.com/go/mobileprinting.
[4]Mobile device requires wireless access point and an Internet connection. Compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7 or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer to be on the same wireless network or through wireless direct connection to printer. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[5]Based on HP 302XL High Yield Black Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see www.hp.com/go/learnaboutsupplies. Less cost per page compared with estimated street price and published page yield of standard-yield HP 302 Original Ink Cartridges. Actual pricing may vary.
[6]HP Auto Wireless Connect may not be available for all system configurations. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only. For information on compatibility, visit www.hp.com/go/autowirelessconnect.
[8]Programme availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries, territories and regions in Asia, Europe and North and South America through the HP Planet Partners programme. For more information, see www.hp.com/recycle.
[9]Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting.
[10]Mobile device requires wireless access point and an Internet connection. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer to be on the same wireless network or through wireless direct connection to printer. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[11]Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting.