HP logo

HP t620 PLUS Flexible 2 GHz Windows Embedded Standard 7E 4.5 lbs (2.04 kg) Black GX-420CA

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57630
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP t620 PLUS Flexible 2 GHz Windows Embedded Standard 7E 4.5 lbs (2.04 kg) Black GX-420CA:

HP t620 PLUS Flexible, 2 GHz, AMD G, 1st Generation AMD Embedded G-Series SoC, GX-420CA, 2 MB, 4 GB

Long summary description HP t620 PLUS Flexible 2 GHz Windows Embedded Standard 7E 4.5 lbs (2.04 kg) Black GX-420CA:

HP t620 PLUS Flexible. Processor frequency: 2 GHz, Processor family: AMD G, Processor generation: 1st Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Storage drive interface: mSATA. On-board graphics card model: AMD Radeon HD 8400E, Discrete graphics card model: AMD FirePro 2270. Audio system: 24-bit stereo

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.